EN
  • EN
  • DE

UPD70F3114GC(A)-8EU-A

Part No UPD70F3114GC(A)-8EU-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393679-UPD70F3114GC(A)-8EU-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPD70F3114GC(A)-8EU-A CAD Model

Description

The UPD70F3114GC(A)-8EU-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. While specific detailed information on this particular part number is limited, it belongs to a family of microcontrollers designed for a wide array of embedded systems applications. Renesas is a well-known manufacturer in the semiconductor industry, and their microcontrollers are often used in automotive, industrial, and consumer electronics due to their reliability and performance.

Applications

  • Automotive control systems (e.g., engine management, body control)
  • Industrial automation (e.g., programmable logic controllers (PLCs), motor control)
  • Consumer electronics (e.g., home appliances, audio-visual equipment)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Internet of Things (IoT) devices (e.g., smart sensors, connected devices)

Features

  • High-performance CPU core: Likely features a Renesas-proprietary or ARM-based core for efficient processing.
  • On-chip memory: Includes Flash memory for program storage and SRAM for data storage.
  • Peripheral interfaces: Equipped with a variety of communication interfaces such as UART, SPI, I2C, and CAN.
  • Analog peripherals: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog sensors and actuators.
  • Timers and counters: Includes multiple timers and counters for precise timing control and event management.
  • Power management: Incorporates power-saving modes to reduce power consumption in battery-powered applications.
  • Debug interface: Provides a JTAG or similar interface for debugging and programming.

Benefits

  • High performance: Enables efficient execution of complex control algorithms.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Flexible communication options: Facilitates communication with other devices and systems.
  • Robust design: Ensures reliable operation in harsh environments.
  • Easy to program: Supported by a comprehensive set of development tools and libraries.

Additional Details

Given that it's a Renesas microcontroller, it likely operates within a voltage range of 3V to 5V. The specific Flash and SRAM memory sizes will depend on the exact model, but are usually adequate for the target applications. The operating temperature range is typically industrial grade (-40°C to +85°C). The package is most likely a QFP or LQFP, designed for surface mount technology. It is essential to refer to the official Renesas documentation for the precise specifications and programming details for this particular microcontroller model.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess