EN
  • EN
  • DE

UPD70F3030BGF-3BA

Part No UPD70F3030BGF-3BA
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210102-UPD70F3030BGF-3BA
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3030BGF-3BA CAD Model

Description

The Renesas UPD70F3030BGF-3BA is a microcontroller unit (MCU) belonging to the 78K0R/Kx3-L series. This MCU is designed for low-power applications requiring a balance of processing power and energy efficiency. It incorporates a 16-bit CISC CPU core, a wide range of on-chip peripherals, and a small package size. It is commonly used in consumer electronics, industrial control, and automotive applications where low power consumption and reliable performance are critical.

Applications:

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control Systems: Motor control, sensor monitoring, and data logging.
  • Automotive Applications: Body control modules, lighting control, and sensor interfaces.
  • Metering: Smart meters for electricity, water, and gas.
  • Healthcare Devices: Portable medical devices and patient monitoring systems.

Features:

  • 16-bit CISC CPU Core: Provides a balance of processing power and code efficiency.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • On-Chip Flash Memory: Integrated flash memory for program storage and data logging.
  • On-Chip RAM: Internal RAM for data storage and processing.
  • Timers and Counters: Multiple timers and counters for precise timing and control.
  • UART and Serial Interfaces: Multiple UARTs and serial interfaces for communication with peripherals.
  • A/D Converter: Integrated analog-to-digital converter for sensor interfacing.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Small Package Size: Compact package allows for high density mounting on printed circuit boards.

Benefits:

  • Energy Efficiency: Low power consumption minimizes energy usage and extends battery life.
  • Integrated Peripherals: Reduces system complexity and cost by integrating key peripherals.
  • Flexible Memory Options: On-chip flash and RAM provide flexible memory configuration.
  • Versatile Communication Interfaces: Provides versatile communication capabilities for connecting to various peripherals and networks.
  • Small Form Factor: Compact package allows for use in space-constrained applications.
  • Reduced System Cost: Integrated features and peripherals help reduce overall system cost and complexity.

The UPD70F3030BGF-3BA offers a robust set of features and a balance of performance and power efficiency, making it a suitable choice for a variety of low-power embedded applications. Its integrated peripherals and flexible memory options simplify system design and reduce overall system cost. The microcontroller's ability to operate reliably in various environments enhances its suitability for diverse applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Winbond Electronics
Need more? Email Us
Rochester Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess