EN
  • EN
  • DE

RV1S9060ACCSP-10YC#SC0

Part No RV1S9060ACCSP-10YC#SC0
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPEED OPTOCPLR LSO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Renesas Electronics America Inc
Series -
Package Strip
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Input Type -
Output Type CMOS
Current - Output / Channel 10 mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise / Fall Time (Typ) 5ns, 5ns
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 6mA
Voltage - Supply 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width), 5 Leads
Supplier Device Package 5-LSO
Base Product Number RV1S9060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1371600-RV1S9060ACCSP-10YC#SC0
Ultra Librarian 3D Model Ultra Librarian RV1S9060ACCSP-10YC#SC0 CAD Model

Description

The RV1S9060ACCSP-10YC#SC0 is a logic output optoisolator from Renesas Electronics America Inc.

  • Application: Isolators
  • Operating Temperature: -40°C to 125°C
  • Voltage Supply: 6V
  • Output Type: CMOS
  • Voltage Isolation: 5000Vrms
  • Data Rate: 15Mbps
  • Current Output: 10mA per channel
  • Mounting Type: Surface Mount
  • Package: 6-SOIC

You May Also Be Interested in

Toshiba Semiconductor and Storage
2.5A 5V 1.55V 15V~30V DC SOP-8-2.54mm Logic Output Optoisolators RoHS
Lowest to $0.7422
Renesas Electronics America
OPTOISO 5KV OPEN COLLECTOR 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $15.9922
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
SOIC-6 Logic Output Optoisolators RoHS
Lowest to $0.5036
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 5-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess