The RKZ5.6B2KGP6Q is a Zener diode manufactured by Renesas Electronics America. It's designed to provide stable voltage regulation and transient voltage suppression in various electronic applications. This diode is known for its reliability and performance in protecting sensitive components from overvoltage conditions.
Applications
- Voltage regulation in consumer electronics
- Transient voltage suppression (TVS)
- Overvoltage protection in automotive systems
- Voltage clamping circuits
- Protection of I/O interfaces
Features
- Zener Voltage: 5.6V (Nominal)
- Low reverse leakage current
- High surge current capability
- Small surface-mount package
- High reliability
- Pb-free and RoHS compliant
Benefits
- Stable voltage regulation: Provides a constant voltage output, ensuring consistent performance of connected circuits.
- Effective overvoltage protection: Protects sensitive components from damage due to voltage spikes and surges.
- Compact design: Saves valuable board space, making it suitable for miniaturized applications.
- High reliability: Ensures long-term performance and reduces the risk of component failure.
- Environmentally friendly: Pb-free and RoHS compliant, meeting environmental regulations.
Technical Specifications
The RKZ5.6B2KGP6Q has a Zener voltage (Vz) of 5.6V with a specified tolerance. Its low reverse leakage current minimizes power loss and improves efficiency. The high surge current capability allows it to withstand transient voltage spikes without being damaged. It's housed in a small surface-mount package, facilitating easy assembly and integration into electronic circuits. The device operates over a wide temperature range, ensuring consistent performance in various environmental conditions. Detailed electrical characteristics, including dynamic impedance and reverse current, are available in the product datasheet.
This Zener diode is commonly used in automotive applications to protect electronic control units (ECUs) and other sensitive components from voltage transients. It is also suitable for use in consumer electronics, industrial equipment, and telecommunications systems where reliable voltage regulation and overvoltage protection are required.