EN
  • EN
  • DE

RJP30E2DPK-M0#T0

Part No RJP30E2DPK-M0#T0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Insulated-Gate Bipolar Transistors (IGBT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088488-RJP30E2DPK-M0#T0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJP30E2DPK-M0#T0 CAD Model

Description

The RJP30E2DPK-M0#T0 is an insulated gate bipolar transistor (IGBT) manufactured by Renesas Electronics America. It is designed for high-voltage, high-current switching applications. This IGBT combines the advantages of both MOSFETs and bipolar junction transistors, offering efficient switching and low on-state voltage drop. It is well-suited for use in motor drives, power supplies, and other power electronics applications.

Applications:

  • Motor Drives: Used in controlling the speed and torque of motors in industrial and automotive applications.
  • Power Supplies: Suitable for high-voltage power supplies in various electronic systems.
  • Inverters: Employed in inverters for converting DC power to AC power.
  • Welding Machines: Used in welding equipment for controlling the welding current.
  • Induction Heating: Integrated in induction heating systems for efficient heating.

Features:

  • Low Saturation Voltage (VCE(sat)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Built-in Diode: Provides reverse recovery capability.
  • TO-220 Package: Facilitates easy mounting and heat dissipation.
  • High Input Impedance: Simplifies driving requirements.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Provides robust performance in high-voltage applications.
  • Simplified Circuit Design: Enables easier integration into various electronic systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving overall system performance.
  • Easy Mounting: TO-220 package allows for simple and reliable mounting.

The RJP30E2DPK-M0#T0 comes in a TO-220 package, which allows for easy mounting and efficient heat dissipation. Its low saturation voltage reduces power losses, thereby improving overall system efficiency. The high-speed switching capability allows for efficient operation in high-frequency applications. Furthermore, the built-in diode provides reverse recovery capability, adding to the device's robustness. The high input impedance simplifies the driving requirements, reducing the need for complex driver circuitry. This IGBT is designed to provide reliable and efficient performance in a wide range of high-voltage, high-current applications.

You May Also Be Interested in

L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Microchip Technology
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess