EN
  • EN
  • DE

RJP2557

Part No RJP2557
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295412-RJP2557
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP2557 CAD Model

Description

The RJP2557 is a power MOSFET manufactured by Renesas Electronics America, designed for high-efficiency switching applications. This device is part of Renesas' broader portfolio of power management solutions, serving industries such as automotive, industrial, and consumer electronics. The RJP2557 is engineered to minimize power loss and enhance overall system performance through its optimized design and characteristics.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another with high efficiency.
  • Motor Control: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems.
  • Power Supplies: Found in power supplies for computers, servers, and other electronic devices to ensure stable and efficient power delivery.
  • Inverters: Utilized in inverters to convert DC power from batteries or solar panels into AC power for various applications.
  • Lighting Systems: Implemented in LED lighting systems for efficient power management and stable light output.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency. The specific RDS(on) value is detailed in the datasheet, contributing to reduced heat generation.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses and improving overall efficiency, particularly in high-frequency applications.
  • Avalanche Ruggedness: Provides robustness against voltage transients and inductive loads, enhancing reliability in demanding applications.
  • Logic Level Drive: Compatible with logic-level control signals, simplifying interfacing with microcontrollers and other control devices.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations restricting hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to energy savings and improved system performance.
  • Reliable Operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact Design: Enables miniaturization of power electronic circuits, allowing for smaller and more integrated systems.
  • Simplified Design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Improved Thermal Management: Reduces heat dissipation, allowing for smaller heat sinks or even fanless operation in some applications.

Additional Details:

The RJP2557 is typically available in a surface-mount package (e.g., TO-252 or similar), suitable for automated assembly and high-density board layouts. The device's gate threshold voltage (VGS(th)) is designed for compatibility with standard logic levels, making it easy to drive directly from microcontrollers or other digital circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a particular application; these values can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, as it determines the device's suitability for various environmental conditions.

This MOSFET is manufactured using Renesas' advanced process technology, ensuring consistent performance and high reliability. Renesas Electronics America provides comprehensive technical support and documentation, including datasheets, application notes, and simulation models, to assist designers in implementing this device effectively in their applications. The device's characteristics are thoroughly tested and specified to guarantee reliable operation under various operating conditions.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess