EN
  • EN
  • DE

RJK0346DPA-00#J0

Part No RJK0346DPA-00#J0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Trans MOSFET N-CH Si 30V 65A 8-Pin WPAK Reel package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182967-RJK0346DPA-00#J0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RJK0346DPA
Introduction Date April 09, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian RJK0346DPA-00#J0 CAD Model

Description

The RJK0346DPA-00#J0 is an N-channel MOSFET from Renesas Electronics America. It is designed for power management applications, offering a low on-resistance to minimize power loss and enhance efficiency in various electronic circuits. This MOSFET is suitable for DC-DC converters, power supplies, and load switching systems.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • High-Speed Switching: Enables fast and efficient switching.
  • Low Gate Charge (Qg): Minimizes gate drive requirements.
  • Avalanche Rated: Provides protection against voltage transients.
  • Surface Mount Package: Allows for compact designs and efficient assembly.

Benefits:

  • Improved Energy Efficiency: Lower on-resistance results in reduced power dissipation and higher energy efficiency in power conversion.
  • Enhanced System Performance: High-speed switching allows for faster response times and improved overall performance.
  • Reduced Power Consumption: Low gate charge lowers the power needed to drive the MOSFET, contributing to energy savings.
  • Increased Reliability: Avalanche rating provides robust performance under voltage stress.
  • Compact Designs: Surface mount package facilitates smaller and more efficient circuit layouts.

Additional Details:

The RJK0346DPA-00#J0 is generally housed in a surface-mount package, such as SOP-8, which supports efficient thermal management and ease of assembly. The datasheet includes detailed specifications regarding voltage and current ratings, as well as thermal resistance characteristics. The gate threshold voltage is precisely controlled to ensure consistent switching behavior. It is commonly used in synchronous rectification due to its low on-resistance and fast switching capabilities. This MOSFET is also frequently compliant with RoHS standards, ensuring it meets environmental regulations for hazardous substances.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8235 $61.7625
175+ $0.6757 $118.2475
265+ $0.6549 $173.5485
365+ $0.6329 $231.0085
475+ $0.6122 $290.7950
635+ $0.5486 $348.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess