EN
  • EN
  • DE

RD6.8FM-T1-AY/JM

Part No RD6.8FM-T1-AY/JM
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292323-RD6.8FM-T1-AY/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD6.8FM-T1-AY/JM CAD Model

Description

The RD6.8FM-T1-AY/JM is a Zener diode manufactured by Renesas Electronics America. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The suffix '-T1-AY/JM' indicates a specific packaging and marking configuration tailored for automated assembly and traceability.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies, battery chargers, and other voltage-sensitive circuits.
  • Overvoltage Protection: Protecting integrated circuits and other components from damage due to voltage spikes or surges.
  • Transient Voltage Suppression (TVS): Suppressing voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits and instrumentation.

Features

  • Zener Voltage: Typically 6.8V (Nominal). The exact Zener voltage is specified in the datasheet, along with its tolerance.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction, improving efficiency and reducing power consumption.
  • Surface Mount Package: Designed for easy and efficient assembly on printed circuit boards. The specific package type (e.g., SOD-323) is detailed in the datasheet.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure, providing robust protection against transient events.

Benefits

  • Reliable Voltage Regulation: Ensures stable and consistent voltage levels, improving the performance and reliability of electronic circuits.
  • Enhanced Circuit Protection: Protects sensitive components from damage caused by overvoltage conditions and transient events.
  • Simplified Manufacturing: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Improved System Reliability: Robust design and high surge current capability ensure long-term reliability and performance.

Additional Details

The RD6.8FM-T1-AY/JM is commonly used in automotive electronics, industrial control systems, and consumer electronics where reliable voltage regulation and transient voltage suppression are critical. The Renesas datasheet provides detailed specifications, including the Zener voltage tolerance, reverse leakage current, dynamic impedance, power dissipation rating, and surge current capability. The '-T1-AY/JM' suffix likely refers to tape and reel packaging for automated assembly and specific marking requirements for traceability. Always consult the official Renesas datasheet to ensure the component meets the specific requirements of the application and to verify the package dimensions and pinout.

You May Also Be Interested in

AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1201 $58.2485
1,180+ $0.0982 $115.8760
1,810+ $0.0959 $173.5790
2,500+ $0.0924 $231.0000
3,250+ $0.0889 $288.9250
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess