EN
  • EN
  • DE

RD6.2UJ(0)-T1-A

Part No RD6.2UJ(0)-T1-A
Manufacturer Renesas Electronics America
Catalog TVS - Diodes
Description RD6.2UJ - 150MW ZENER DIODE / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Renesas
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3V (Max)
Power - Peak Pulse 2.2W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 2-SMD, Gull Wing
Supplier Device Package 2-Ultra Super Mini Mold
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-RD6.2UJ(0)-T1-A
Standard Package 1
Win Source Part Number 1087933-RD6.2UJ(0)-T1-A
Ultra Librarian 3D Model Ultra Librarian RD6.2UJ(0)-T1-A CAD Model

Description

The RD6.2UJ(0)-T1-A is a Zener diode manufactured by Renesas Electronics America. It functions primarily as a voltage regulator, maintaining a stable voltage in electronic circuits. The Zener voltage for this particular diode is 6.2V.

Applications

  • Voltage Regulation: Maintaining a constant voltage output in power supplies.
  • Overvoltage Protection: Protecting sensitive circuits from voltage spikes.
  • Voltage Clipping: Limiting the voltage to a specified level.
  • Reference Voltage Generation: Providing a stable voltage reference for measurement and control circuits.

Features

  • Zener Voltage: 6.2V
  • Surface Mount Device: Designed for automated PCB assembly.
  • Compact Package: Suitable for high-density circuit designs.

Benefits

  • Stable Voltage Output: Ensures consistent and reliable circuit operation.
  • Protection from Voltage Surges: Prevents damage to sensitive electronic components.
  • Easy Integration: Simplifies the manufacturing process.

Technical Specifications

The RD6.2UJ(0)-T1-A Zener diode is designed for surface mount applications. Its compact size and robust construction make it a reliable component for various electronic circuits where precise voltage regulation and overvoltage protection are required. For more detailed technical specifications, refer to the official Renesas Electronics America datasheet.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess