The Renesas Electronics America 291929-RD3.0M-T1B-A is a TVS diode, specifically designed for circuit protection against transient voltage spikes. It is a unidirectional Zener diode with a reverse standoff voltage of 1V (max) and a breakdown voltage of 2.8V.
- Power: This TVS diode can handle a peak pulse power of 100W, making it suitable for general-purpose applications.
- Mounting: It is surface mountable and comes in a TO-236-3, SC-59, SOT-23-3 package.
- ECCN: The ECCN for this product is EAR99, indicating that it is not subject to export controls.
- REACH Status: The REACH status for this product is REACH unaffected, and it falls under HTSUS code 8541.10.0050.
- Status: Although this product is obsolete, it remains a reliable choice for circuit protection applications.