EN
  • EN
  • DE

R7S921043VCBG#AC0

Part No R7S921043VCBG#AC0
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU RZ/A2M 528MHZ 324FBGA / ARM® Cortex®-A9 Microprocessor IC RZ/A2M 1 Core 528MHz 324-FBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/A2M
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
Graphics Acceleration Yes
Display & Interface Controllers LCD, LVDS, MIPICSI2, Video
USB USB 2.0 (1)
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, 3DES, GHASH, RSA, SHA1, SHA224, SHA256
Mounting Type Surface Mount
Package / Case 324-FBGA
Supplier Device Package 324-FBGA (19x19)
Additional Interfaces CAN, I²C, I²S, IrDA, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340422-R7S921043VCBG#AC0
Ultra Librarian 3D Model Ultra Librarian R7S921043VCBG#AC0 CAD Model

Description

The Renesas Electronics America Inc R7S921043VCBG#AC0 is a microprocessor integrated circuit that belongs to the RZ/A2M series.

  • Core Processor: Single-core ARM Cortex-A9
  • Processor Speed: 528 MHz
  • Package: 324-FBGA
  • Interfaces: CAN, I²C, IrDA, SPI
  • Features: Multimedia and NEON MPE co-processors/DSP, graphics acceleration, and display and interface controllers for LCD, LVDS, MIPICSI2, and video
  • Security Features: AES, 3DES, GHASH, RSA, SHA1, SHA224, and SHA256

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess