EN
  • EN
  • DE

R7F0C901B2DNP-C

Part No R7F0C901B2DNP-C
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087484-R7F0C901B2DNP-C
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F0C901B2DNP-C CAD Model

Description

The Renesas R7F0C901B2DNP-C is a microcontroller from the RL78 family, renowned for its low power consumption and robust feature set. Designed for a wide range of embedded applications, this MCU offers a balance between performance and energy efficiency, making it particularly suitable for battery-powered devices and applications requiring extended operational life. Its integrated peripherals and compact design contribute to reduced system cost and board space requirements.

Applications

  • Remote controls: Implemented in remote controls for TVs, set-top boxes, and other consumer electronics devices due to its low power consumption and integrated communication interfaces.
  • Sensor nodes: Used in wireless sensor networks for environmental monitoring, industrial automation, and smart agriculture applications.
  • Security systems: Employed in security panels, door/window sensors, and access control systems for reliable operation and long battery life.
  • Portable medical devices: Suitable for blood glucose meters, pulse oximeters, and other handheld medical devices requiring accurate data acquisition and low power consumption.
  • Industrial automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems for real-time data processing and control.

Features

  • RL78 CPU core: Delivers high-performance processing with ultra-low power consumption.
  • On-chip flash memory: Provides non-volatile memory for program code and data storage.
  • On-chip SRAM: Includes static RAM for temporary data storage and fast program execution.
  • Timers: Equipped with multiple timers for precise timing control, PWM generation, and event counting.
  • Serial communication interfaces: Supports UART, CSI, and I2C interfaces for communication with external devices and peripherals.
  • Analog-to-digital converter (ADC): Enables the conversion of analog signals to digital values for sensor monitoring and data acquisition.
  • Watchdog timer (WDT): Provides a hardware reset mechanism to prevent system malfunctions.

Benefits

  • Extended battery life: Low power consumption allows for prolonged operation in battery-powered devices.
  • Reduced system cost: Integration of peripherals minimizes the need for external components, lowering overall system cost.
  • Enhanced performance: High-performance CPU core enables efficient processing of complex algorithms and data.
  • Improved system reliability: Robust design and built-in safety features ensure reliable operation in harsh environments.
  • Simplified software development: Comprehensive development tools and libraries simplify software development and reduce time-to-market.

Additional Details

The R7F0C901B2DNP-C typically features 8KB of flash memory and 768 bytes of SRAM. It operates within a voltage range of approximately 1.6V to 5.5V. This microcontroller is often housed in a small form factor package, such as a QFN (Quad Flat No-leads) package, for space-constrained applications. It offers a variety of I/O ports and peripheral functions as described in the Renesas datasheet. Common temperature ranges include -40°C to +85°C making it suitable for industrial uses. Renesas offers development tools, IDEs, and compilers for software development on RL78 family MCUs.

Consult the official Renesas documentation for optimal performance and reliability when developing with the R7F0C901B2DNP-C.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TURCK
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess