EN
  • EN
  • DE

R5F61662N50FPV

Part No R5F61662N50FPV
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description MCU 32bit H8SX/1665 384KB 40KB LQFP-144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462598-R5F61662N50FPV
Manufacturer Renesas Electronics America
Package Tray
Product Status Not For New Designs
Core Processor H8SX
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity EBI/EMI, I2C, IrDA, SCI, SmartCard, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 92
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type External
Operating Temperature -20°C ~ 75°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 144-LFQFP (20x20)
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian R5F61662N50FPV CAD Model

Description

The R5F61662N50FPV from Renesas is a powerful 32-bit microcontroller unit (MCU), part of the H8SX/1665 series, encapsulated in a LQFP-144 package. It is designed to support complex and demanding applications requiring high-speed data processing and substantial memory capacity. With a 384KB integrated memory and an additional 40KB of RAM, it caters to intensive applications in automotive, communication, and industrial controls. This MCU stands out for its balance between processing power, memory size, and advanced peripherals, making it highly versatile for a range of applications. Renesas' commitment to innovation and reliability is evident in the R5F61662N50FPV, offering developers a robust platform for creating sophisticated embedded systems.

You May Also Be Interested in

Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess