EN
  • EN
  • DE

R5F61648AD50FPV

Part No R5F61648AD50FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 50 MHz
RoHS Compliant
Win Source Part Number 978160-R5F61648AD50FPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F61648AD50FPV CAD Model

Description

The R5F61648AD50FPV is a microcontroller from the Renesas R8C family. The R8C microcontrollers are known for their compact size, low power consumption, and integrated peripherals, making them suitable for a wide range of embedded applications.

Applications:

  • Consumer Electronics: Used in remote controls, small appliances, and toys.
  • Industrial Control: Employed in motor control, sensor monitoring, and process automation.
  • Automotive Electronics: Found in car audio systems, dashboard displays, and body control modules.
  • Medical Devices: Used in portable medical instruments and patient monitoring systems.
  • IoT Devices: Employed in smart sensors, wireless modules, and connected home appliances.

Features:

  • R8C CPU Core: Features a high-performance R8C CPU core for efficient processing.
  • Flash Memory: Includes integrated flash memory for program storage.
  • RAM: Provides on-chip RAM for data storage and processing.
  • Timers: Offers multiple timers for various timing and control applications.
  • Serial Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • ADC: Integrated Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • I/O Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external devices.

Benefits:

  • High Performance: Provides efficient processing for demanding applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Peripherals: Reduces external component count and board size.
  • Flexible Communication: Supports various communication protocols for easy integration.
  • Easy Development: Supported by a comprehensive development environment.

Additional Details:

Specific details regarding clock speed, memory size, number of I/O ports, and peripheral features can be found in the product datasheet from Renesas Electronics America. Consult the datasheet for detailed electrical characteristics, pinout diagrams, and programming information. The datasheet will provide detailed information about the CPU architecture, memory map, and interrupt structure. It will also specify the operating voltage range, power consumption, and temperature range. It's extremely important to download and consult the datasheet before using this device in your design. It contains all the specifications that need to be considered for proper implementation. Also, example code can be found on Renesas' website to assist in developing new designs. Always check the latest revision of the datasheet for the most up-to-date information. Be sure to follow layout best practices to ensure good performance, especially with the analog peripherals.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess