EN
  • EN
  • DE

R5F21368ANFA#U1NG

Part No R5F21368ANFA#U1NG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182180-R5F21368ANFA#U1NG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21368ANFA#U1NG CAD Model

Description

The R5F21368ANFA#U1NG is a microcontroller from the Renesas R8C/3x series. This microcontroller is designed for a wide range of embedded applications requiring a balance of performance, low power consumption, and peripheral integration. It features a compact instruction set, making it efficient for code execution and memory usage.

Applications

  • Consumer electronics: Remote controls, audio players, and small appliances.
  • Industrial control: Motor control, sensor monitoring, and process automation.
  • Healthcare devices: Portable medical instruments and patient monitoring systems.
  • Automotive: Body control modules, dashboard displays, and immobilizers.
  • Security systems: Alarm systems, access control, and surveillance equipment.

Features

  • CPU Core: R8C CPU core, offering efficient performance and low power consumption.
  • Memory: Integrated Flash memory for program storage and RAM for data storage.
  • Timers: Multiple timers for generating PWM signals, measuring time intervals, and triggering events.
  • Communication Interfaces: UART, CSI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital data to analog signals.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Power Management: Low-power modes for minimizing power consumption in battery-powered applications.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.

Benefits

  • High Performance: The R8C core provides sufficient processing power for demanding embedded applications.
  • Low Power Consumption: Enables extended battery life in portable devices and reduces energy costs.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Options: Allows seamless communication with a variety of external devices.
  • Easy to Program: Supported by a comprehensive suite of development tools and software libraries.
  • Cost-Effective: Offers a competitive price point for budget-conscious applications.

Additional Details

The R5F21368ANFA#U1NG typically includes features like a watchdog timer to prevent system crashes and a power-on reset circuit for reliable startup. The exact specifications, such as memory size, clock speed, and number of I/O pins, can vary depending on the specific package and configuration. Detailed specifications can be found in the Renesas datasheet for this part number.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess