EN
  • EN
  • DE

R5F2135ACNFP#30 30NG

Part No R5F2135ACNFP#30 30NG
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834944-R5F2135ACNFP#30 30NG
Ultra Librarian 3D Model Ultra Librarian R5F2135ACNFP#30 30NG CAD Model

Description

The R5F2135ACNFP#30 30NG is a microcontroller unit (MCU) from Renesas Electronics' R8C/3x series. This MCU is based on the R8C CPU core, known for its efficient performance and low power consumption. It's designed for embedded control applications where cost-effectiveness, small size, and energy efficiency are crucial.

Applications

  • Consumer Electronics: Remote controls, small appliances, and toys.
  • Industrial Control: Motor control, sensor interfaces, and automation systems.
  • Healthcare: Portable medical devices, patient monitoring systems.
  • Automotive: Subsystems like lighting control and comfort features.

Features

  • R8C CPU Core: High-performance, low-power 16-bit architecture.
  • Flash Memory: On-chip flash memory for program storage, enabling easy updates and reprogramming.
  • RAM: Internal RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions, including PWM generation.
  • Serial Communication: UART and other serial interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for battery-powered applications with various power-saving modes.

Benefits

  • Cost-Effective: Provides a good balance of performance and features at a competitive price.
  • Easy to Use: Well-documented and supported by Renesas development tools.
  • Small Size: Compact package allows for use in space-constrained applications.
  • Low Power: Extends battery life in portable devices.
  • Versatile: Suitable for a wide range of embedded control applications.

Additional Details

The R5F2135ACNFP#30 30NG operates at a specific clock frequency (often in the MHz range) and has a defined operating voltage range. The number of I/O pins varies depending on the package. This particular variant includes specific masking options and packaging configurations as indicated by the '#30 30NG' suffix. Refer to the Renesas datasheet for the complete specifications, including memory sizes, peripheral details, and electrical characteristics.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9108 $97.8216
3+ $40.1328 $120.3984
5+ $38.8785 $194.3925
7+ $37.6241 $263.3687
8+ $36.3698 $290.9584
11+ $32.6080 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess