EN
  • EN
  • DE

R5F2132DNSP#UO

Part No R5F2132DNSP#UO
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1125+
Reference case TSSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711798-R5F2132DNSP#UO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F2132DNSP#UO CAD Model

Description

The R5F2132DNSP#UO is a microcontroller unit (MCU) from Renesas Electronics, belonging to the R8C/2x Series. This MCU is designed for embedded control applications requiring low power consumption and versatile peripherals. It offers a balance of performance, integration, and ease of use, making it suitable for a wide range of applications.

Applications

  • Consumer electronics (e.g., remote controls, small appliances)
  • Industrial control systems (e.g., motor control, sensor interfaces)
  • Automotive applications (e.g., dashboard controls, lighting)
  • Medical devices (e.g., portable monitors, diagnostic equipment)
  • Internet of Things (IoT) devices (e.g., smart sensors, connected devices)

Features

  • R8C CPU Core: Based on the Renesas R8C CPU core, offering efficient processing capabilities.
  • Flash Memory: Integrated flash memory for program storage and data retention.
  • RAM: On-chip RAM for data processing and temporary storage.
  • Timers: Multiple timers for various timing and control applications.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • On-Chip Debugging: Supports on-chip debugging for easy program development and testing.

Benefits

  • Versatile Applications: Suitable for a wide range of embedded control applications due to its balanced features and performance.
  • Low Power Consumption: Extends battery life in portable applications, making it ideal for battery-powered devices.
  • Easy Development: On-chip debugging support simplifies program development and testing.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Reliable Performance: Renesas MCUs are known for their reliability and stability in demanding applications.

Additional Details

The R5F2132DNSP#UO operates on a voltage range of typically 3.3V or 5V. It is available in various package options, including QFP and LQFP. The MCU includes a watchdog timer for preventing system malfunctions. Refer to the datasheet for detailed electrical characteristics, pinout diagrams, and application circuit examples. Development tools, such as compilers and debuggers, are available from Renesas and third-party vendors.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess