EN
  • EN
  • DE

R5F21274SN449FP#W4

Part No R5F21274SN449FP#W4
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case LQFP-32
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715890-R5F21274SN449FP#W4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21274SN449FP#W4 CAD Model

Description

The R5F21274SN449FP#W4 is a microcontroller from the Renesas R8C/2x series, specifically the R8C/27 Group. This microcontroller is designed for embedded control applications requiring a balance of processing power, memory, and peripheral features while maintaining low power consumption. It's particularly well-suited for applications in consumer electronics, industrial control, and automotive sub-systems.

Applications

  • Consumer Electronics (e.g., remote controls, small appliances)
  • Industrial Control Systems (e.g., motor control, sensor interfaces)
  • Automotive Sub-Systems (e.g., body control, lighting)
  • Medical Devices (e.g., portable monitors)
  • Security Systems (e.g., alarm panels)

Features

  • R8C CPU Core
  • 16KB Flash Memory
  • 768 Bytes RAM
  • 10-bit A/D Converter
  • Timers (Timer A, Timer B)
  • Serial Communication Interface (UART)
  • I/O Ports
  • Low Power Consumption
  • On-Chip Debugging

Benefits

  • Provides sufficient memory for moderate-sized embedded applications.
  • Enables analog signal processing and control.
  • Facilitates serial data communication with other devices.
  • Offers flexible I/O capabilities for interfacing with external components.
  • Extends battery life in portable applications.
  • Simplifies debugging and development process.

Additional Details

The R5F21274SN449FP#W4 operates at a clock frequency of up to 20 MHz. It includes a 10-bit A/D converter with multiple channels. The UART interface supports asynchronous communication. The microcontroller is housed in a 44-pin QFP (Quad Flat Package). Its low power modes allow for significant energy savings in battery-powered applications. The on-chip debugging interface supports various debugging tools, facilitating code development and testing.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2019 $64.4133
16+ $7.5502 $120.8032
24+ $7.3146 $175.5504
33+ $7.0790 $233.6070
43+ $6.8434 $294.2662
57+ $6.1354 $349.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess