EN
  • EN
  • DE

R5F211B4D31SP

Part No R5F211B4D31SP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182124-R5F211B4D31SP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5F211B4D31SP CAD Model

Description

The R5F211B4D31SP is a microcontroller from Renesas Electronics America, part of the R8C/1x series. This microcontroller is tailored for embedded systems requiring efficient processing and low power consumption. It strikes a balance between performance and cost-effectiveness, making it suitable for various consumer and industrial applications.

Applications

  • Consumer Electronics: Remote controls, household appliances, and personal devices.
  • Industrial Control: Motor control systems, sensor networks, and process automation equipment.
  • Medical Devices: Portable medical instruments and health monitoring systems.
  • Automotive Systems: Body control modules, dashboard electronics, and vehicle security systems.

Features

  • CPU Core: R8C CPU core operating at a specific clock frequency (e.g., 20 MHz).
  • Flash Memory: On-chip flash memory for storing program code and data, allowing for easy updates.
  • RAM: Static RAM (SRAM) for efficient data manipulation and temporary storage.
  • Timers: Multiple timer channels capable of generating PWM signals and capturing events.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communicating with peripherals and other devices.
  • ADC: An analog-to-digital converter (ADC) for reading analog sensor data.
  • Interrupt Controller: Flexible interrupt controller for handling various interrupt sources.
  • Low-Power Modes: Implements several power-saving modes to minimize energy consumption.

Benefits

  • Efficient Processing: The R8C core provides efficient execution of instructions for real-time control tasks.
  • Low Power Consumption: Extends the operational life of battery-powered applications.
  • Versatile Communication: Enables seamless integration with a wide range of external devices and sensors.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Design: Configurable peripherals and interrupt system allow for customization.
  • Robust Operation: Designed for reliable performance in demanding environments.

Technical Specifications

  • CPU Clock Speed: Up to 20 MHz.
  • Flash Memory Size: Varies by part number, typically between 16KB and 32KB.
  • RAM Size: Typically between 1KB and 2KB.
  • Operating Voltage: Commonly between 2.7V and 5.5V.
  • Operating Temperature Range: Usually -40°C to +85°C.
  • Package Type: Available in packages like QFP or LQFP.
  • Number of I/O Pins: Varies based on the package.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8071 $62.4923
30+ $3.9443 $118.3290
46+ $3.8207 $175.7522
63+ $3.6983 $232.9929
81+ $3.5747 $289.5507
109+ $3.2051 $349.3559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess