EN
  • EN
  • DE

R5F109AAKSP#X0

Part No R5F109AAKSP#X0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Microcontrollers with Low Consumption Current for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LSSOP
Win Source Part Number 964138-R5F109AAKSP#X0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F109AAKSP#X0 CAD Model

Description

The R5F109AAKSP#X0 is a microcontroller from the Renesas Electronics RL78/G13 family. It is a low-power, high-performance microcontroller designed for a wide range of embedded applications. The RL78/G13 family is known for its excellent balance of low power consumption and processing power.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and other home appliances for control and monitoring.
  • Industrial Automation: Employed in industrial control systems for motor control, sensor interfacing, and data logging.
  • Healthcare Devices: Implemented in medical devices for patient monitoring and diagnostic equipment.
  • Consumer Electronics: Found in remote controls, toys, and other consumer devices for control and user interface.
  • Metering: Used in smart meters for energy and water consumption monitoring.

Features

  • RL78 CPU Core: Delivers high performance with low power consumption.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: Integrated RAM for data storage and processing.
  • Timers: Multiple timers for timing and control applications.
  • Communication Interfaces: Includes UART, SPI, I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Low Power Modes: Supports multiple low power modes to minimize energy consumption.

Benefits

  • High Performance: The RL78 CPU core delivers excellent performance for a wide range of applications.
  • Low Power Consumption: The low power modes and optimized architecture minimize energy consumption.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying system design.
  • Flexible Memory Options: The integrated flash memory and RAM provide flexible memory options for different application requirements.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for various power supply conditions.

Additional Details

The R5F109AAKSP#X0 typically features a flash memory size suitable for storing moderate amounts of code (e.g., 16KB - 64KB). The RAM size varies depending on the specific model. The microcontroller operates at a clock frequency suitable for the target applications. It is available in various package options, including QFP and QFN packages. The datasheet provides detailed information on the microcontroller's electrical characteristics, timing specifications, and operating conditions. Renesas provides a comprehensive suite of development tools for the RL78 family, including compilers, debuggers, and IDEs. These tools simplify the development process and enable developers to create efficient and reliable embedded applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,756 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess