EN
  • EN
  • DE

R4F20203DFD#U0

Part No R4F20203DFD#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description Microcontrollers with Ease-of-Use and Reduced CPU Processing Load Features (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Lead Free Yes
Maximum Operating Temperature 85 °C
Memory Size 8 kB
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 80
RoHS Compliant
Win Source Part Number 995027-R4F20203DFD#U0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R4F20203DFD#U0 CAD Model

Description

The R4F20203DFD#U0 is a microcontroller from Renesas Electronics America, belonging to the Renesas Synergy™ S1 Series. It’s designed for a broad range of embedded applications that require a balance of performance, power efficiency, and integration. This microcontroller features a 32-bit Arm® Cortex®-M0+ core, optimized for low-power operation and cost-sensitive applications.

Applications

  • Industrial Control Systems: Used for precise control and monitoring in industrial automation.
  • Home Appliances: Integrated into appliances for intelligent control and energy management.
  • Building Automation: Implemented in HVAC systems, lighting control, and security systems for optimized performance.
  • Medical Devices: Applied in portable medical equipment for data acquisition and processing.
  • Consumer Electronics: Found in wearables, smart devices, and remote controls for enhanced functionality.

Features

  • Arm Cortex-M0+ Core: Low-power 32-bit processing for efficient operation.
  • Integrated Peripherals: Includes timers, ADCs, DACs, comparators, and communication interfaces (UART, SPI, I2C).
  • Low Power Consumption: Optimized for energy-efficient applications, extending battery life.
  • Flash Memory: Equipped with on-chip flash memory for program storage and data logging.
  • RAM: Integrated RAM for data storage and real-time processing.

Benefits

  • Efficient Processing: Arm Cortex-M0+ core provides a balance of performance and power consumption.
  • Versatile Integration: Integrated peripherals reduce the need for external components, minimizing system cost and complexity.
  • Extended Battery Life: Low-power design enables longer operation in battery-powered applications.
  • Flexible Connectivity: Communication interfaces support various protocols for seamless integration with other devices.
  • Simplified Development: Renesas provides comprehensive development tools and software libraries, facilitating rapid prototyping and deployment.

Technical Specifications: The R4F20203DFD#U0 operates at a frequency of up to 32 MHz. It supports a voltage range of 1.6V to 5.5V. The microcontroller offers a range of memory options, including flash memory and SRAM. It incorporates multiple communication interfaces such as UART, SPI, and I2C. Package options include QFP and QFN. For detailed specifications, refer to the official Renesas datasheet.

In summary, the R4F20203DFD#U0 microcontroller from Renesas offers a versatile and efficient solution for a wide range of embedded applications, providing a balance of performance, power efficiency, and integrated peripherals.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess