The R2S10401SP-W02T is an audio signal processor manufactured by Renesas Electronics America. This device is designed for use in a variety of audio applications, offering features such as equalization, filtering, and volume control. It's particularly well-suited for use in automotive audio systems, home theater systems, and portable audio devices.
Applications:
- Automotive audio systems
- Home theater systems
- Portable audio devices
- Soundbars
- Active speakers
Features:
- Integrated equalizer
- Volume control
- Tone control
- Filtering capabilities
- Low noise
- Low distortion
- I2C control interface
Benefits:
- Improved audio quality through equalization and filtering
- Precise volume control
- Reduced noise and distortion
- Easy integration with microcontrollers via I2C interface
- Enhanced user experience in audio systems
Technical Specifications (Typical):
Specific technical specifications for the R2S10401SP-W02T can be found in the Renesas datasheet. Typical specifications include a supply voltage range (e.g., 3V to 5V), a THD+N (Total Harmonic Distortion + Noise) figure of less than 0.01%, and a specified range for the equalizer and tone control functions. The datasheet will also specify the I2C address and communication protocol.
The integrated equalizer allows for precise adjustment of the audio frequency response, enabling users to customize the sound to their preferences or to compensate for deficiencies in the audio system. The volume and tone controls provide further flexibility in adjusting the audio output. The filtering capabilities can be used to remove unwanted noise or interference. The I2C control interface allows for easy integration with a microcontroller, enabling remote control of the audio signal processor functions.
In summary, the R2S10401SP-W02T is a versatile audio signal processor that offers a range of features for improving audio quality and enhancing the user experience.