EN
  • EN
  • DE

R2A20264FPG0B8

Part No R2A20264FPG0B8
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1141+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711777-R2A20264FPG0B8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20264FPG0B8 CAD Model

Description

The R2A20264FPG0B8 is a highly integrated power management IC (PMIC) from Renesas Electronics. This PMIC is designed to provide efficient and reliable power solutions for a variety of applications. It incorporates multiple voltage regulators and control circuits to optimize power delivery and minimize energy consumption. Its compact design and advanced features make it suitable for use in space-constrained applications.

Applications

  • Solid State Drives (SSDs): Power management for controllers and memory.
  • Tablet Computers: Voltage regulation and power distribution.
  • Mobile Devices: Powering core components such as processors and displays.
  • Embedded Systems: Providing stable power for microcontrollers and peripheral devices.
  • Industrial Equipment: Regulated power supply for sensitive electronic components.

Features

  • Multiple Integrated Voltage Regulators: Offers various output voltages to support different system components.
  • High Efficiency: Minimizes power loss and heat generation.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Over Voltage Protection (OVP): Protects the system from voltage spikes.
  • Short Circuit Protection (SCP): Safeguards the PMIC and connected devices from damage.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Compact Package: Enables use in space-constrained applications.

Benefits

  • Improved System Efficiency: Reduces overall power consumption.
  • Enhanced System Reliability: Protects against electrical faults and thermal issues.
  • Simplified System Design: Integrates multiple power management functions into a single chip.
  • Reduced Board Space: Compact package allows for smaller form factor designs.
  • Lower Bill of Materials (BOM) Cost: Fewer components required compared to discrete solutions.

Additional Details

The R2A20264FPG0B8 PMIC typically includes features such as buck converters, LDO regulators, and load switches. It often supports various power-saving modes to extend battery life in portable devices. The device is usually controlled via an I2C or SPI interface, allowing for flexible configuration and monitoring. Specific technical specifications, such as input voltage range, output voltage accuracy, switching frequency, and thermal resistance, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess