EN
  • EN
  • DE

R2A11014FT

Part No R2A11014FT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287924-R2A11014FT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A11014FT CAD Model

Description

The R2A11014FT is a Power Management IC (PMIC) manufactured by Renesas Electronics America. This integrated circuit is designed to efficiently manage power distribution and regulation in various electronic systems. It typically provides multiple voltage rails and control features to optimize power consumption and overall system performance.

Applications

  • Automotive Electronics: Used in automotive control units, infotainment systems, and other electronic systems within vehicles.
  • Industrial Automation: Suitable for use in industrial control systems, PLCs (Programmable Logic Controllers), and motor control applications.
  • Consumer Electronics: Commonly found in consumer devices such as smartphones, tablets, and portable media players.
  • Networking Equipment: Used to power network switches, routers, and other communication devices.
  • Medical Devices: Employed in portable medical equipment and patient monitoring devices.

Features

  • Multiple Output Voltages: Provides several regulated output voltages to supply different components within a system.
  • High Efficiency: Incorporates efficient switching regulators to minimize power loss and reduce heat generation.
  • Overvoltage Protection (OVP): Protects downstream components from damage due to excessive voltage.
  • Undervoltage Protection (UVP): Prevents system malfunction by shutting down power when the input voltage drops below a safe level.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or excessive load.
  • Thermal Shutdown: Shuts down the device if the internal temperature exceeds a safe limit, preventing thermal damage.
  • I2C Interface: Allows for digital control and monitoring of the PMIC through an I2C serial interface.
  • Enable/Disable Control: Provides an enable/disable pin for external control of the PMIC's operation.

Benefits

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects downstream components from voltage and current fluctuations, improving system stability.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing board space and component count.
  • Flexible Configuration: The I2C interface allows for dynamic adjustment of voltage levels and protection settings.
  • Reduced Heat Dissipation: High efficiency operation minimizes heat generation, improving system thermal performance.

Additional Details

The R2A11014FT typically comes in a small surface-mount package, making it suitable for compact designs. The specific voltage and current ratings for each output rail, as well as detailed timing characteristics, are available in the Renesas datasheet. It is designed to operate over a wide input voltage range and supports various protection features to ensure safe and reliable operation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Coilcraft
Lowest to $1.3063
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess