The R1LV1616RSD-7SI#S0 is a high-performance, low-power Static Random Access Memory (SRAM) manufactured by Renesas Electronics America. This SRAM is well-suited for applications that require fast memory access and minimal power consumption, such as embedded systems and portable devices.
Applications
- Embedded systems
- Portable electronic devices
- Cache memory
- Digital Signal Processing (DSP)
- Networking equipment
Features
- High-speed access time: 7ns
- Low power consumption
- Single 3.3V power supply
- 16 Mbit density
- Organized as 1,048,576 words x 16 bits
- Operating temperature range: -40°C to +85°C
- Available in a 44-pin TSOP package
Benefits
- Enhances system performance due to its fast access time.
- Extends battery life in portable applications with its low power consumption.
- Simplifies system design with its single 3.3V power supply requirement.
- Provides reliable operation in industrial and automotive environments due to its wide operating temperature range.
- Offers a cost-effective memory solution for various applications.
Technical Specifications
The R1LV1616RSD-7SI#S0 boasts a 7ns access time and is designed to operate on a single 3.3V power supply. It features a 16 Mbit memory density, organized as 1,048,576 words by 16 bits. Its 44-pin TSOP package allows for easy integration into existing designs. The component is designed to operate reliably in temperatures ranging from -40°C to +85°C. This part is also commonly used in applications where data retention and quick retrieval are critical.