EN
  • EN
  • DE

R1LV1616HSA-4SI

Part No R1LV1616HSA-4SI
Manufacturer Renesas Electronics America
Catalog SRAM
Description Wide Temperature Range Version 16 M SRAM (1-Mword × 16-bit / 2-Mword × 8-bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181968-R1LV1616HSA-4SI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LV1616HSA-4SI CAD Model

Description

The R1LV1616HSA-4SI is a high-speed, low-power Static RAM (SRAM) manufactured by Renesas Electronics America. It features a memory capacity of 16Mbits, organized as 1,048,576 words by 16 bits. This SRAM is designed for applications demanding fast data access and minimal power consumption, making it suitable for a wide range of embedded systems and portable devices.

Applications

  • Cache memory in microprocessors and microcontrollers
  • Buffer memory in communication systems
  • Data storage in portable electronic devices
  • Industrial control systems
  • Medical equipment

Features

  • High-speed access time: Offers a fast access time of 45 ns for quick data retrieval and processing.
  • Low power consumption: Designed for low-power operation, extending battery life in portable devices.
  • Single 3V power supply: Operates on a single 3V power supply, simplifying power management and reducing system cost.
  • Fully static operation: Requires no refresh cycles, simplifying memory control and timing.
  • Data retention capability: Ensures data integrity, retaining data even when power is removed.
  • Tri-state output: Allows for easy memory expansion and bus sharing, increasing system flexibility.
  • Available in a TSOP package: Thin Small Outline Package (TSOP) for space-saving on PCBs.

Benefits

  • Improved system performance: Fast access times enhance overall system speed and responsiveness.
  • Extended battery life: Low power consumption leads to longer operating times in portable devices.
  • Simplified system design: Easy integration with standard logic levels and power supplies.
  • Enhanced data reliability: Static operation and data retention features ensure data integrity in critical applications.
  • Increased design flexibility: Tri-state output and TSOP package provide options for system expansion and compact designs.

Additional Details

The R1LV1616HSA-4SI operates within a specified temperature range, making it suitable for various industrial and commercial environments. Its CMOS technology ensures both low power consumption and high noise immunity. The TSOP package allows for efficient use of board space in high-density applications. This SRAM is ideal for embedded systems requiring high-speed memory access, low power consumption, and reliable data storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.4376 $168.4376
2+ $162.8229 $325.6458
3+ $145.9792 $437.9376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess