The R1LV0408CSB-5SI is a 4-Mbit Static RAM (SRAM) device manufactured by Renesas Electronics America. It is organized as 524,288 words by 8 bits and designed for applications requiring high-speed operation combined with low power consumption. This SRAM operates on a single 3V power supply.
Applications
- Portable electronics such as handheld devices and PDAs
- Cache memory in embedded systems
- Data buffers in communication equipment
- Industrial control systems
- Medical devices
Features
- High-speed access time: 55 ns
- Low voltage operation: 3V
- Low power consumption
- TTL compatible inputs and outputs
- SOP (Small Outline Package) package
- Data retention voltage: 2V (minimum)
- Operating temperature range: -40°C to +85°C
Benefits
- Fast Data Retrieval: The 55 ns access time provides quick data access for improved system performance.
- Energy Efficient: Low voltage operation minimizes power consumption, which is crucial for battery-powered applications.
- Easy to Integrate: A single 3V power supply simplifies system design and reduces component count.
- Reliable Performance: The wide operating temperature range ensures stable operation in diverse environments.
- Compact Footprint: The SOP package enables efficient use of board space.
Additional Details
The R1LV0408CSB-5SI SRAM utilizes CMOS technology, known for its low power consumption and high-speed capabilities. It features asynchronous operation and a simple memory interface, making it easy to integrate into various system designs. The availability of a surface-mount package facilitates automated assembly. Compliant with RoHS standards. This SRAM provides a robust memory solution suitable for applications needing an optimal balance of speed, power efficiency, and memory capacity. It is well-suited for portable systems and embedded applications where high performance and low power are essential.