EN
  • EN
  • DE

R1LP0408CSP-7LI#SO

Part No R1LP0408CSP-7LI#SO
Manufacturer Renesas Electronics America
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 181948-R1LP0408CSP-7LI#SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1LP0408CSP-7LI#SO CAD Model

Description

The R1LP0408CSP-7LI#SO is a 4-Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. It is organized as 524,288 words by 8 bits and designed for applications requiring relatively fast access times and low power consumption. This SRAM operates on a single 3V power supply.

Applications

  • Portable devices and handheld electronics
  • Embedded systems requiring low power SRAM
  • Cache memory for microcontrollers
  • Data logging equipment
  • Industrial control systems

Features

  • Access time: 70 ns
  • Low power consumption
  • Single 3V power supply operation
  • TTL compatible inputs and outputs
  • SOP (Small Outline Package) package
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: -40°C to +85°C

Benefits

  • Fast Data Access: The 70 ns access time ensures quick data retrieval, improving system responsiveness.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Simple Integration: A single 3V power supply simplifies the power supply design.
  • Reliable Performance: Wide operating temperature range ensures functionality in diverse operating conditions.
  • Compact Footprint: The SOP package allows for efficient use of board space.

Additional Details

The R1LP0408CSP-7LI#SO SRAM utilizes CMOS technology for its low-power and high-speed characteristics. It offers asynchronous operation and a straightforward memory interface, facilitating easy integration into various system designs. The availability of a surface-mount package enhances manufacturability through automated assembly processes. Compliant with RoHS standards. This SRAM provides a balanced memory solution suitable for applications that need a combination of speed, power efficiency, and memory capacity. It is a reliable choice for embedded systems and portable devices.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0714 $55.3570
10+ $10.3572 $103.5720
15+ $10.0000 $150.0000
22+ $9.2857 $204.2854
28+ $8.9286 $250.0008
35+ $8.5715 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess