EN
  • EN
  • DE

PS9856-2-F3-AX

Part No PS9856-2-F3-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281565-PS9856-2-F3-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9856-2-F3-AX CAD Model

Description

The PS9856-2-F3-AX is a solid-state relay (SSR) manufactured by Renesas Electronics America. It's designed for switching AC loads, offering high isolation and reliability. The ‘-2’ suffix indicates a specific voltage rating and configuration, while ‘F3’ and ‘AX’ likely refer to specific packaging and testing characteristics.

Applications:

  • Factory Automation: Used in automated assembly lines and robotic systems for controlling motors, solenoids, and other actuators.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning (HVAC) systems for switching heating elements, fans, and compressors.
  • Medical Equipment: Found in medical devices requiring reliable and isolated switching of AC power.
  • Test and Measurement Equipment: Used in laboratory instruments and testing equipment for switching signals and power.
  • Power Management Systems: Implemented in power distribution units (PDUs) and uninterruptible power supplies (UPS) for switching power to various circuits.

Features:

  • Zero-Cross Switching: Reduces electromagnetic interference (EMI) and extends the lifespan of connected loads by switching at the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between the input control circuit and the output load circuit, ensuring safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and heat generation during operation.
  • Compact Package: Allows for high-density mounting on printed circuit boards (PCBs).
  • Optically Isolated: Uses an optocoupler to provide electrical isolation, enhancing reliability and noise immunity.

Benefits:

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, leading to a longer lifespan compared to electromechanical relays.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and repair.
  • Lower Power Consumption: Requires less power to operate compared to electromechanical relays, contributing to energy efficiency.
  • Faster Switching Speed: Provides quicker switching times, improving system response and performance.
  • Quiet Operation: Operates silently, making it suitable for noise-sensitive environments.

Additional Details:

The PS9856-2-F3-AX typically operates with a control voltage of 5V DC and is designed to switch AC voltages up to 250V AC. The specific current rating depends on the particular model. The isolation voltage is typically in the kilovolt range. Detailed electrical characteristics, including the current rating, input voltage range, and operating temperature range, are available in the device datasheet. It's commonly used in surface mount applications. It's important to adhere to the recommended operating conditions and thermal management guidelines to ensure reliable performance and longevity.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,058 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess