EN
  • EN
  • DE

PS9505L3-V-E3-AX

Part No PS9505L3-V-E3-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 281518-PS9505L3-V-E3-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9505L3-V-E3-AX CAD Model

Description

The PS9505L3-V-E3-AX is a high-common-mode transient immunity (CMTI), high-speed photocoupler manufactured by Renesas Electronics America. It's designed for applications that require robust electrical isolation and reliable data transmission in noisy industrial environments, particularly where high CMTI is critical. The device incorporates an LED on the input and a photodetector with an output transistor.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates I/O modules, safeguarding against voltage transients and noise.
  • Inverter Control: Provides isolation in inverter circuits used in motor drives and power conversion.
  • Industrial Automation: Used in factory automation equipment requiring reliable communication in electrically noisy environments.
  • Measurement Equipment: Offers galvanic isolation in test and measurement instruments, preventing ground loops and enhancing accuracy.
  • Power Supplies: Isolates feedback signals within switching power supplies, improving stability and safety.

Features:

  • High Common-Mode Transient Immunity (CMTI): Excellent immunity to common-mode transients, ensuring reliable operation in noisy environments.
  • High-Speed Switching: Enables rapid data transfer.
  • Low Input Current: Reduces power consumption.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • Surface Mount Package (AX): Facilitates automated assembly processes and reduces board space.
  • "-V" Option: Likely indicates a specific lead forming or other package variation.
  • "E3" Option: Likely designates a specific packaging style and signifies environmental compliance (e.g., RoHS).

Benefits:

  • Enhanced Noise Immunity: High CMTI guarantees reliable performance even in the presence of significant electrical transients.
  • Improved System Performance: High-speed switching increases data transfer rates.
  • Enhanced Safety: High isolation voltage safeguards operators and equipment from dangerous voltages.
  • Reduced Power Consumption: Low input current promotes energy-efficient designs.
  • Streamlined Manufacturing: Surface-mount packaging simplifies automated assembly.

Additional Details:

The PS9505L3-V-E3-AX is typically packaged in a small outline (SO) package appropriate for surface mounting. Key electrical parameters to consider include forward current (IF) for the input LED, collector-emitter voltage (VCEO) for the output transistor, isolation voltage (BV), and common-mode transient immunity (CMTI). Switching characteristics are described by turn-on time (ton) and turn-off time (toff). The "E3" suffix commonly indicates that the device is Pb-free and RoHS compliant. The "-V" suffix most likely relates to lead forming options or alternative packaging. Always consult the manufacturer's datasheet for precise values, recommended operating conditions, the specific pinout and dimensions for the "-V" variant, and details about the CMTI performance under various conditions.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2007 $58.8098
34+ $3.4477 $117.2218
52+ $3.3391 $173.6332
72+ $3.2317 $232.6824
93+ $3.1243 $290.5599
124+ $2.8009 $347.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess