EN
  • EN
  • DE

PS9031-Y-V-F3-AX

Part No PS9031-Y-V-F3-AX
Manufacturer Renesas Electronics America
Catalog Isolators - Gate Drivers
Description HI-SPEED OPTOCPLR LSO5 / 2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 5-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Manufacturer Renesas Electronics America Inc
Packaging Reel - TR
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 175ns, 175ns
Pulse Width Distortion (Max) 75ns
Rise / Fall Time (Typ) 40ns, 40ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) (Typ) 1.56V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-SOIC (0.295", 7.50mm Width), 5 Leads
Supplier Device Package 5-SOP
Approval Agency CSA, UL, VDE
Base Product Number PS9031
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number 559-PS9031-Y-V-F3-AXCT,559-PS9031-Y-V-F3-AXTR,PS9031-Y-V-F3-AX-ND,559-PS9031-Y-V-F3-AXDKR
Standard Package 3,000
Win Source Part Number 1331870-PS9031-Y-V-F3-AX
Ultra Librarian 3D Model Ultra Librarian PS9031-Y-V-F3-AX CAD Model

Description

The Renesas Electronics America Inc PS9031-Y-V-F3-AX is an optical coupling isolator manufactured by Renesas Electronics America Inc.

  • Category: Isolators-gate drivers
  • Standard Package: 3,000
  • Mounting: Surface mount
  • Voltage Isolation: 5000Vrms
  • Common Mode Transient Immunity: 50kV/μs
  • Propagation Delay tpLH/tpHL: 175ns
  • Current Output High: 2A
  • Current Output Low: 2A
  • Current Peak Output: 2.5A
  • Pulse Width Distortion: 75ns
  • Temperature Range: -40°C to 125°C
  • ROHS3 Compliant: Yes
  • Approvals: CSA, UL, VDE

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2038 $54.1710
105+ $0.9878 $103.7190
160+ $0.9569 $153.1040
220+ $0.9260 $203.7200
280+ $0.8952 $250.6560
375+ $0.8026 $300.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess