EN
  • EN
  • DE

PS2581L2-H-E3-A

Part No PS2581L2-H-E3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085987-PS2581L2-H-E3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2581L2-H-E3-A CAD Model

Description

The PS2581L2 is a dual-channel high-isolation photocoupler manufactured by Renesas Electronics America.  It is designed to provide electrical isolation between input and output circuits using LEDs and phototransistors. The 'H', 'E3', and 'A' suffixes likely denote specific options related to packaging, current transfer ratio, or lead forming. It is commonly used where safety isolation and noise immunity are critical, especially in applications requiring multiple isolated channels.

Applications:

      
  • Programmable Logic Controllers (PLCs): Provides isolation for I/O modules.
  •   
  • Power Supplies: Isolates primary and secondary sides for enhanced safety.
  •   
  • Industrial Control Systems: Used in various control circuits for isolation, particularly where multiple isolated signals are needed.
  •   
  • Microcontroller Interfaces: Isolates digital signals.
  •   
  • Inverter Circuits: Provides isolation between control and power stages.

Features:

      
  • High Isolation Voltage: Ensures safety by providing a high level of electrical isolation.
  •   
  • Compact Package: Allows for efficient use of board space.
  •   
  • Dual Channel: Contains two independent isolation channels in a single package.
  •   
  • Current Transfer Ratio (CTR): Offers efficient signal transfer between input and output.
  •   
  • Low Input Current: Reduces power consumption.

Benefits:

      
  • Enhanced Safety: Protects circuits and users from high-voltage hazards.
  •   
  • Improved Reliability: Prevents ground loops and noise from affecting signal integrity.
  •   
  • Reduced Power Consumption: Contributes to energy-efficient designs.
  •   
  • Space Saving: Dual channels in a single package reduce board space requirements.
  •   
  • Simplified Circuit Design: Easy to use and integrate into existing circuits.

Additional Details:

The PS2581L2 typically features a collector-emitter voltage around 80V and an isolation voltage up to 5000 Vrms. The operating temperature range generally spans from -55°C to +100°C. Specific details such as the exact current transfer ratio (CTR) and switching speeds depend on the specific part number suffix ('H', 'E3', 'A'). Always consult the datasheet for detailed electrical characteristics to ensure proper operation in the intended application. The device is housed in a small outline package (SOP).

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess