EN
  • EN
  • DE

PCA7414

Part No PCA7414
Manufacturer Renesas Electronics America
Catalog Embedded Processors and Controllers
Description PROM Programming Adapter For M34551E8FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1005610-PCA7414
Categories Embedded Processors and Controllers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA7414 CAD Model

Description

The PCA7414 is a remote temperature sensor with an I2C interface, manufactured by Renesas Electronics America. This device is designed to monitor the temperature of remote diodes, such as those found in CPUs or GPUs, and provide accurate temperature readings via the I2C bus.

Applications:

  • Desktop and Laptop Computers
  • Servers
  • Graphics Cards
  • Embedded Systems
  • Industrial Control Systems

Features:

  • Remote Temperature Sensing: Measures the temperature of remote diodes.
  • I2C Interface: Communicates temperature readings via the I2C bus.
  • High Accuracy: Provides accurate temperature measurements.
  • Over-Temperature Alert: Generates an alert signal when the temperature exceeds a predefined threshold.
  • Low Power Consumption: Optimizes energy efficiency for use in portable devices.

Benefits:

  • Improved Thermal Management: Enables precise monitoring and control of system temperature.
  • Enhanced System Reliability: Prevents overheating and ensures stable system operation.
  • Simplified System Design: Reduces the number of components required for temperature monitoring.
  • Increased System Performance: Optimizes cooling strategies to maximize performance.
  • Extended Component Lifespan: Protects sensitive components from thermal damage.

Additional Details:

The PCA7414 utilizes a silicon bandgap temperature sensor to accurately measure the temperature of remote diodes. It includes an integrated analog-to-digital converter (ADC) to convert the temperature readings into digital values. The device can be configured to generate an alert signal when the temperature exceeds a predefined threshold, allowing for proactive thermal management. The I2C interface enables easy integration into a variety of systems.

Specific details such as temperature measurement range, accuracy specifications, I2C address, and package information can be found in the device datasheet available from Renesas Electronics America. It is commonly used in systems needing accurate and remote temperature readings for optimal functionality and protection.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
M/A-Com Technology Solutions
Oscillator VCO 6100MHz to 7000MHz 5V
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVALUATION FOR SI4136 / SI4136 series Synthesizer Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Nuvoton Technology Corporation of America
Mixed-Signal Microcontroller 16-Bit MSP430 16MHz 128 Kbyte ROM/8 Kbyte RAM 48-Pin VQFN
Lowest to $6.2041

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess