EN
  • EN
  • DE

N0500S-T1-AT

Part No N0500S-T1-AT
Manufacturer Renesas Electronics America
Catalog Misc Products
Description NPN SILICON EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832305-N0500S-T1-AT
Ultra Librarian 3D Model Ultra Librarian N0500S-T1-AT CAD Model

Description

The N0500S-T1-AT is a Schottky barrier diode manufactured by Renesas Electronics America. This diode is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. These characteristics make it suitable for use in various power and signal rectification applications.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Integrated into circuits to protect against reverse polarity connections.
  • High-Frequency Rectification: Suitable for high-frequency rectification in various electronic devices.
  • Solar Power Systems: Used in solar power systems for efficient power conversion.

Features:

  • Schottky Barrier Diode: Provides fast switching speed and low forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Small Form Factor: Saves space on PCBs, suitable for compact electronic designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, environmentally friendly.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast reverse recovery time result in higher efficiency.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses in power circuits.
  • Enhanced System Performance: Improves overall system performance by reducing power consumption and heat generation.
  • Easy Integration: Surface mount design allows for easy and automated assembly, reducing manufacturing costs.
  • Compact Design: Small size enables use in space-constrained applications.

Additional Details:

The N0500S-T1-AT is designed to meet the demanding requirements of modern electronic circuits. It is manufactured using high-quality materials to ensure reliable performance and long-term stability. The diode’s electrical characteristics are optimized to provide efficient rectification and switching. The surface mount package simplifies the assembly process and allows for efficient use of PCB space.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess