EN
  • EN
  • DE

MC-10034F1-DB4-A

Part No MC-10034F1-DB4-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754727-MC-10034F1-DB4-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC-10034F1-DB4-A CAD Model

Description

The MC-10034F1-DB4-A is a high-performance crystal oscillator manufactured by Renesas Electronics America. It's designed to provide a stable and accurate clock signal for a wide range of electronic devices.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment (e.g., network interface cards, routers)
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, DVD players)

Features

  • High frequency stability
  • Low phase noise
  • Compact size
  • Low power consumption
  • Wide operating temperature range
  • Surface-mount technology (SMT) package
  • Precise output frequency
  • Excellent aging characteristics

Benefits

  • Improved system performance due to accurate clock signal
  • Reduced jitter and timing errors
  • Smaller and more compact product designs
  • Extended battery life in portable devices
  • Reliable operation in harsh environments
  • Simplified assembly process

Additional Details

The MC-10034F1-DB4-A typically operates at a specific frequency, which is indicated in the device's datasheet. It requires a supply voltage of typically 3.3V or 5V. The crystal oscillator utilizes a quartz crystal resonator for generating a precise and stable frequency. The part is designed to meet strict industry standards for frequency stability and reliability. The surface-mount package simplifies the assembly process and reduces board space requirements. The device is commonly used in applications where a precise and stable clock signal is critical for proper operation. The datasheet contains detailed information on the oscillator's electrical characteristics, timing parameters, and package dimensions.

The Renesas MC-10034F1-DB4-A crystal oscillator is a critical component for ensuring accurate timing and synchronization in electronic systems. Its high stability and low noise characteristics make it ideal for use in applications that require precise timing, such as communications and high-speed data processing. The oscillator's wide operating temperature range and robust design ensure reliable operation in a variety of environments. The oscillator is designed to interface seamlessly with a wide range of microcontrollers and other digital circuits.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess