EN
  • EN
  • DE

M52795FP#CFOJ

Part No M52795FP#CFOJ
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829308-M52795FP#CFOJ
Ultra Librarian 3D Model Ultra Librarian M52795FP#CFOJ CAD Model

Description

The M52795FP#CF0J is a video signal processing integrated circuit manufactured by Renesas Electronics America. This IC is designed to perform various functions related to video signal processing, including luminance and chrominance signal processing, synchronization signal generation, and filtering. It’s primarily used in applications such as televisions, video monitors, and video recording equipment.

Applications:

  • Television Sets: Used for video decoding and enhancement.
  • Video Monitors: Implemented to improve the quality and stability of video signals.
  • Video Recording Equipment (DVRs, Camcorders): Integrated for processing and enhancing recorded video signals.
  • DVD Players: Utilized for video output processing.
  • Projectors: Deployed to improve video clarity and stability.

Features:

  • Luminance (Y) Signal Processing: Includes features for contrast adjustment, brightness control, and noise reduction.
  • Chrominance (C) Signal Processing: Incorporates color signal demodulation, color balance adjustments, and automatic color control (ACC).
  • Synchronization Signal Processing: Provides horizontal and vertical synchronization signal generation and processing.
  • Video Filtering: Includes filters for reducing noise and improving video clarity.
  • Built-in Clamping Circuits: Ensures stable video levels.

Benefits:

  • Improved Video Quality: Enhances video signals for clearer and more vibrant images.
  • Stable Video Output: Stabilizes video signals to ensure consistent and reliable video output.
  • Reduced Noise: Minimizes noise in video signals, resulting in clearer pictures.
  • Integrated Solution: Offers a single-chip solution for comprehensive video signal processing.
  • Simplified System Design: Simplifies system design and reduces external component requirements.

Additional Details:

The M52795FP#CF0J typically operates on a 5V power supply and is available in a surface-mount package. It supports multiple video standards, including NTSC and PAL. For specific details on input/output voltage levels, current consumption, operating temperature range, and the specific video standards supported, consult the official Renesas Electronics America datasheet.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0612 $60.7344
28+ $4.1534 $116.2952
44+ $4.0229 $177.0076
60+ $3.8935 $233.6100
77+ $3.7641 $289.8357
103+ $3.3738 $347.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess