EN
  • EN
  • DE

M38223M4H404HP

Part No M38223M4H404HP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014753-M38223M4H404HP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38223M4H404HP CAD Model

Description

The M38223M4H404HP is an 8-bit microcontroller from Renesas Electronics America, belonging to the M3822 group within the M16C/80 series. This microcontroller is designed for a wide range of embedded control applications, featuring a balance of processing power and peripheral integration. The specific suffix '404HP' designates unique characteristics related to memory size, package type, and operating frequency.

Applications

  • Motor control
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Automotive subsystems
  • Security systems

Features

  • 8-bit CPU core: Offers efficient processing for control-oriented tasks.
  • On-chip Flash memory: Provides reprogrammable non-volatile memory for program storage.
  • On-chip RAM: Enables data storage and manipulation during program execution.
  • Timers: Used for precise timing and event management.
  • Serial communication interfaces (UART/SPI): Facilitate communication with external devices.
  • A/D Converter (ADC): Converts analog signals into digital data for processing.
  • I/O Ports: Allow for connection to external sensors and actuators.

Benefits

  • Versatile Control: Suitable for a wide array of applications due to integrated peripherals.
  • Reprogrammability: Flash memory allows for in-system updates and design flexibility.
  • Efficient Processing: The 8-bit core is optimized for control tasks.
  • Reduced Component Count: Integrated peripherals minimize the need for external components, simplifying board design.
  • Lower Power Consumption: Designed for energy-efficient operation.

Additional Details

The M38223M4H404HP typically operates on a 5V supply. The exact memory sizes (Flash and RAM), the number of I/O ports, and available timer channels will be specified in the datasheet. The suffix '404HP' usually dictates the package type (e.g., QFP, LQFP) and maximum operating frequency. Programming is generally done through a dedicated programming interface. It is essential to consult the device datasheet to determine the precise specifications and operating parameters for the M38223M4H404HP microcontroller. This information will include details on memory mapping, interrupt vectors, and register configurations. Refer to the product datasheet for detailed programming and usage instructions.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess