EN
  • EN
  • DE

M37542M4V-XXXGP

Part No M37542M4V-XXXGP
Manufacturer Renesas Electronics America
Catalog OEM Parts (M - N)
Description 8-bit Microcontrollers with 36 Pins, 8MHz Max Frequency (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073848-M37542M4V-XXXGP
Categories OEM Parts(M-N)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37542M4V-XXXGP CAD Model

Description

The M37542M4V-XXXGP is an 8-bit microcontroller manufactured by Renesas Electronics America. It belongs to the 7542 series and is designed for a wide array of embedded control applications.

Applications

  • Consumer Electronics: Used in products such as remote controllers, toys, and audio equipment.
  • Office Automation: Suitable for devices like printers, scanners, and fax machines.
  • Home Appliances: Integrated into washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Employed in simple control systems for automation and monitoring.
  • Automotive Applications: Utilized in car audio systems and dashboard controls.

Features

  • CPU Core: Based on the 740 family 8-bit CPU core.
  • ROM: On-chip Read-Only Memory for storing program code.
  • RAM: Integrated Random Access Memory for data storage.
  • I/O Ports: Programmable Input/Output ports for interfacing with external devices.
  • Timers: Built-in timers and counters for timing control and event counting.
  • Serial Communication: Supports serial communication interfaces such as UART.
  • Interrupt Controller: Provides interrupt handling capabilities for real-time applications.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Cost-Effective: Offers a balance between performance and price for embedded applications.
  • Low Power Operation: Consumes minimal power, extending battery life in portable devices.
  • Versatile: Can be used in a wide range of applications.
  • Integrated Features: Combines CPU, memory, and peripherals on a single chip.
  • Easy to Program: Well-documented and supported for ease of development.

Additional Details

The M37542M4V-XXXGP operates on a single power supply. Programming is typically done using assembly language or C. The datasheet provides detailed information on memory sizes, operating voltage, and pin configurations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess