EN
  • EN
  • DE

M30800SGP

Part No M30800SGP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829147-M30800SGP
Ultra Librarian 3D Model Ultra Librarian M30800SGP CAD Model

Description

The M30800SGP is a microcontroller manufactured by Renesas Electronics America, belonging to the M16C/80 series. This MCU is designed for embedded systems requiring a good balance of performance, peripherals, and low power consumption. It's often used in applications needing real-time control and efficient data processing.

Applications:

  • Consumer Electronics: Used in products like digital cameras, audio players, and home appliances.
  • Industrial Control: Suitable for applications such as motor control, process automation, and sensor-based systems.
  • Office Automation: Found in printers, scanners, and other office equipment.
  • Automotive: Applied in automotive control systems, including body control and infotainment.

Features:

  • M16C/80 Series CPU Core: Employs a 16-bit CPU core optimized for real-time control applications.
  • On-Chip Flash Memory: Includes Flash memory for storing program code, allowing for easy in-system programming and updates.
  • SRAM: Provides static RAM for data storage and manipulation during program execution.
  • Timers: Features multiple timers for generating precise timing signals and performing event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Includes an analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O Ports: Offers general-purpose input/output pins for connecting to external components.

Benefits:

  • High Performance: Delivers efficient processing for demanding embedded control tasks.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable applications.
  • Flexible Communication Interfaces: Facilitates easy integration with other devices and systems.
  • In-System Programming: Allows for program updates without removing the device from the system.

Additional Details:

The M30800SGP microcontroller operates at a clock frequency optimized for efficient execution of control algorithms. The specific memory sizes (Flash and SRAM) are tailored to the application requirements. It requires a stable power supply voltage, typically in the range of 3V to 5V. Detailed electrical characteristics, pinout information, and programming guides are available in the device datasheet from Renesas Electronics America.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess