EN
  • EN
  • DE

M30624MGA-718GP

Part No M30624MGA-718GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829133-M30624MGA-718GP
Ultra Librarian 3D Model Ultra Librarian M30624MGA-718GP CAD Model

Description

The M30624MGA-718GP is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the M16C/62 series. This MCU is designed for embedded control applications requiring a balance of processing power, integrated peripherals, and low power consumption.

Applications:

  • Consumer electronics: Suitable for use in various consumer products such as remote controls, audio players, and home appliances.
  • Industrial control: Applicable in industrial automation systems, motor control, and sensor-based applications.
  • Office automation: Can be implemented in devices like printers, scanners, and fax machines.
  • Medical devices: Used in portable medical equipment and patient monitoring systems.

Features:

  • M16C/60 Series CPU Core: Employs a 16-bit CPU core optimized for real-time control.
  • On-Chip Flash Memory: Includes flash memory for program storage, enabling in-system programming and updates.
  • SRAM: Provides static random-access memory for data storage and manipulation during program execution.
  • Timers: Equipped with multiple timers for generating precise timing signals and performing event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with external devices.
  • A/D Converter: Features an analog-to-digital converter for interfacing with analog sensors and signals.
  • I/O Ports: Offers general-purpose input/output pins for connecting to various external components.

Benefits:

  • High Performance: Delivers efficient processing for demanding embedded control tasks.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Enables energy-efficient operation, extending battery life in portable applications.
  • Flexible Communication Interfaces: Facilitates easy integration with other devices and systems.
  • In-System Programming: Allows for program updates without removing the device from the system.

Additional Details:

The M30624MGA-718GP operates at a clock frequency that allows for efficient execution of control algorithms. The specific memory sizes (Flash and SRAM) are tailored to the application requirements. It requires a stable power supply voltage, typically in the range of 3V to 5V. Detailed electrical characteristics, pinout information, and programming guidelines are available in the device datasheet provided by Renesas Electronics America.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess