EN
  • EN
  • DE

M30621MCN-107GP

Part No M30621MCN-107GP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829125-M30621MCN-107GP
Ultra Librarian 3D Model Ultra Librarian M30621MCN-107GP CAD Model

Description

The Renesas M30621MCN-107GP is a microcontroller belonging to the M16C/62 series, tailored for embedded control systems. This microcontroller is designed to cater to a broad spectrum of applications within the industrial and consumer electronics domains. The M30621MCN-107GP features a CPU core, on-board memory, and a suite of peripherals, presenting a comprehensive solution for system design.

Applications:

  • Industrial Automation
  • Motor Control Systems
  • Consumer Electronics
  • Appliances
  • Security Systems

Features:

  • CPU: 16-bit M16C CPU core
  • On-Chip Memory: Features both flash memory for software storage and RAM for operational data.
  • Timers: Equipped with multiple timers to manage timing, generate PWM signals, and count external events.
  • Serial Communication: Facilitates UART, SPI, and I2C communication protocols for interfacing with other devices.
  • A/D Converter: An integrated Analog-to-Digital Converter (ADC) allows for analog signal processing.
  • I/O Ports: General-purpose input/output (GPIO) ports for connecting external devices.

Benefits:

  • High Performance: The 16-bit M16C CPU delivers robust performance, suitable for complex embedded applications.
  • Integrated Peripheral Set: Reduces component count and simplifies the design process.
  • Flexible Flash Memory: Permits effortless updates and tailored functionality.
  • Energy Efficiency: Designed for minimal power consumption.
  • Reliable Design: Offers stable operation in challenging conditions.

The M30621MCN-107GP is housed in a QFP package. It operates on a single power source and offers a variety of operating modes to optimize power use based on the application's requirements. It is compatible with a range of development tools that facilitate software design.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess