EN
  • EN
  • DE

ISL54225IRTZ-T

Part No ISL54225IRTZ-T
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 2:1 10TDFN / USB Switch IC 2 Channel 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Applications USB
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Max) 20Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.25V
-3db Bandwidth 780MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number ISL54225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000
Win Source Part Number 983162-ISL54225IRTZ-T
Ultra Librarian 3D Model Ultra Librarian ISL54225IRTZ-T CAD Model

Description

The ISL54225IRTZ-T is a Dual SPDT (Single-Pole, Double-Throw) Analog Switch manufactured by Renesas Electronics America. It's designed for routing analog or digital signals in various applications where signal switching is required.

Applications

  • Audio signal routing.
  • Video signal routing.
  • USB port switching.
  • Battery-powered devices.
  • Cell phones and smartphones.
  • Portable media players.

Features

  • Dual SPDT Configuration: Provides two independent SPDT switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Wide Bandwidth: Supports high-frequency signals.
  • Low Power Consumption: Reduces power consumption for energy-efficient applications.
  • Single Supply Operation: Operates from a single power supply.
  • TTL/CMOS Compatible Control Inputs: Compatible with various logic levels.

Benefits

  • Provides versatile signal routing capabilities with dual SPDT switches.
  • Maintains signal integrity with low on-resistance.
  • Supports high-frequency signals with wide bandwidth.
  • Reduces power consumption, extending battery life in portable applications.
  • Simplifies system design with single supply operation and TTL/CMOS compatible control inputs.

Additional Details: The ISL54225IRTZ-T's small package size is beneficial for compact devices. Datasheets specify key parameters such as on-resistance, off-isolation, bandwidth, and switching speeds. The control inputs manage the switch positions.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess