EN
  • EN
  • DE

ISL54001IRTZ

Part No ISL54001IRTZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Audio
Description Integrated Audio Amplifier Systems | IC AMP AUDIO PWR 1.23W AB 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 1.23W x 2 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 20-TQFN (4x4)
Manufacturer Package 20-WFQFN Exposed Pad
Family Part Number ISL54001
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1189727-ISL54001IRTZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL54001IRTZ CAD Model

Description

The Renesas Electronics America Inc. electronic component (product) is an obsolete product with limited supply and demand status.

  • Win Source Part Number: 1189727-ISL54001IRTZ
  • Category: Integrated Circuits
  • Packaging: Tube
  • Type: Class AB
  • Mounting Style: Surface Mount
  • Output Type: 2-Channel (Stereo)
  • Features: Depop, Input Multiplexer, Shutdown, and Thermal Protection
  • Operating Temperature: -40°C to 85°C
  • Manufacturer Package: 20-WFQFN Exposed Pad
  • Supplier Device Package: 20-TQFN (4x4)
  • Family Part Number: ISL54001
  • Manufacturer Pack Quantity: 75
  • MSL Level: 1 (Unlimited)
  • Supply Voltage (V): 2.7V to 5.5V
  • Maximum Output Power: 1.23W x 2 @ 8Ohm

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7835 $60.5360
38+ $3.1044 $117.9672
58+ $3.0074 $174.4292
80+ $2.9104 $232.8320
103+ $2.8133 $289.7699
138+ $2.5223 $348.0774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,404 pieces
In Stock: 2,704 pieces Factory Stock: 2,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess