EN
  • EN
  • DE

ISL43111IB

Part No ISL43111IB
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Single Supply, SPST, High Performance Analog Switches | IC SWITCH SPST 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 2.4V ~ 12V
Switch Time (Ton, Toff) (Maximum) 80ns, 50ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Maximum) 1nA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ISL43111
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1189684-ISL43111IB
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL43111IB CAD Model

Description

The ISL43111IB is a low voltage, low on-resistance, dual SPDT (Single-Pole/Double-Throw) analog switch. Manufactured by Renesas Electronics America, it is designed for switching analog or digital signals in applications with single supply voltages ranging from 1.65V to 5.5V. This device offers excellent performance characteristics, including low on-resistance, fast switching speeds, and minimal power consumption, making it ideal for portable and battery-powered systems.

Applications:

  • Audio and video signal routing: Switching audio and video signals in portable media players, smartphones, and tablets.
  • Data acquisition systems: Multiplexing analog sensor inputs for data loggers and instrumentation.
  • Sample-and-hold circuits: Implementing sample-and-hold functions in analog signal processing applications.
  • Battery-powered equipment: Signal switching in portable test and measurement devices.
  • PCMCIA cards: Signal routing in PCMCIA interface applications.

Features:

  • Low On-Resistance: Typically 0.4Ω at 4.5V, minimizing signal attenuation and distortion.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V single supply.
  • Fast Switching Speeds: Turn-on and turn-off times of less than 12 ns, enabling high-speed signal switching.
  • Low Power Consumption: Quiescent current of less than 1 µA, maximizing battery life in portable applications.
  • Break-Before-Make Switching: Prevents signal shorting during switch transitions.
  • TTL/CMOS Logic Compatible: Interfaces seamlessly with digital control signals.
  • Dual SPDT Configuration: Provides two independent SPDT switches in a single package.
  • Bidirectional Signal Flow: Allows signals to pass in either direction through the switch.

Benefits:

  • Maintains Signal Integrity: Low on-resistance ensures minimal signal loss and distortion.
  • Extends Battery Life: Low power consumption prolongs battery operation in portable devices.
  • Enables High-Speed Switching: Fast switching times support real-time signal processing.
  • Offers Design Flexibility: Wide operating voltage range and logic compatibility simplify system design.
  • Saves Board Space: Compact package allows for high-density circuit designs.

Additional Details:

The ISL43111IB's low on-resistance ensures minimal insertion loss and signal distortion, making it suitable for high-performance analog signal switching. The break-before-make feature prevents unwanted signal interference. Available in a compact package. The ISL43111IB ensures optimal performance in demanding low-power applications that require dual switching capabilities.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess