The IDT9248AF-185T is a high-performance clock synthesizer from Renesas Electronics America, designed for a wide range of applications requiring precise clock generation and distribution. This chip is specifically engineered to meet the demands of advanced communication, networking, and data processing systems where signal integrity and stability are crucial.
Applications
- Networking equipment (routers, switches)
- High-speed data communication systems
- Servers and data centers
- Industrial control systems
- Audio/Video processing equipment
Features
- Low output jitter for clean clock signals
- Multiple output clocks with independent frequency control
- Precise frequency synthesis using integrated PLL (Phase-Locked Loop)
- Configurable output formats (LVPECL, LVDS, HCSL, CMOS)
- Integrated loop filter components
- Clock multiplication and division capabilities
- I2C or SPI interface for configuration and control
- Wide operating voltage range
- Small form factor packaging
Benefits
- Improved system performance due to low jitter and accurate clock signals
- Reduced BOM (Bill of Materials) cost by integrating loop filter components
- Flexibility to support various clocking requirements with configurable outputs
- Simplified system design with easy-to-use I2C/SPI interface
- Enhanced signal integrity in high-speed applications
- Lower power consumption compared to discrete clock generation solutions
Additional Details
The IDT9248AF-185T clock synthesizer operates over a specified temperature range and is available in a specific package type which ensures reliable performance in diverse operating environments. Detailed specifications including frequency ranges, jitter performance metrics, power consumption, and package dimensions are available in the product datasheet provided by Renesas. It supports various industry-standard clocking protocols and is designed to be compatible with a wide range of processors, FPGAs, and other digital logic devices. The device incorporates advanced power management features to minimize power consumption and extend battery life in portable applications.
Careful attention to PCB layout and signal termination is recommended to ensure optimal performance, especially in high-speed applications. Application notes and reference designs are available from Renesas to assist designers in implementing the IDT9248AF-185T in their systems.