EN
  • EN
  • DE

IDT85222AM-02LF

Part No IDT85222AM-02LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014690-IDT85222AM-02LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT85222AM-02LF CAD Model

Description

The IDT85222AM-02LF is a high-performance differential clock buffer from Integrated Device Technology (IDT), now part of Renesas Electronics America. Clock buffers are used to distribute clock signals throughout a system, ensuring signal integrity and minimizing timing skew.

Applications

  • Clock distribution in servers: Providing precise clock signals to CPUs, memory controllers, and other components.
  • Networking equipment: Distributing clock signals in switches, routers, and other network devices.
  • Telecommunications equipment: Providing timing signals for base stations and other telecom infrastructure.
  • Data centers: Ensuring accurate clock distribution in high-performance computing environments.
  • High-speed digital systems: Distributing clock signals in any system requiring precise timing.

Features

  • Differential outputs: Provides differential clock outputs for improved noise immunity.
  • Low additive jitter: Minimizes the introduction of timing jitter to the clock signal.
  • High fanout: Can drive multiple loads without significant signal degradation.
  • Low skew: Ensures minimal timing difference between clock outputs.
  • LVDS or LVPECL compatible: Supports various differential signaling standards.

Benefits

  • Improved system performance: Ensures accurate timing and reduces timing errors.
  • Reduced noise: Minimizes the impact of noise on clock signals.
  • Increased reliability: Provides stable and consistent clock distribution.
  • Simplified system design: Reduces the complexity of clock distribution networks.
  • Lower power consumption: Minimizes energy consumption in clock distribution circuits.

Additional Details

The IDT85222AM-02LF typically supports a wide range of clock frequencies. It often features selectable output formats (e.g., LVDS, LVPECL). The device is designed to operate from a single power supply voltage. The "-02LF" suffix likely refers to a specific package type, temperature range, or lead-free compliance. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. The device is typically used in conjunction with termination resistors to maintain signal integrity.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess