EN
  • EN
  • DE

IDT79RV4700-133GH

Part No IDT79RV4700-133GH
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MPU MIPS-I 133MHZ 179PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Core Processor MIPS-I
Speed 133MHz
Operating Temperature Range 0°C ~ 85°C (TC)
Package 179-PGA
Case / Package 179-PGA
Family Name IDT79RV4700
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921009-IDT79RV4700-133GH
Ultra Librarian 3D Model Ultra Librarian IDT79RV4700-133GH CAD Model

Description

The Renesas Electronics America IDT79RV4700 is a MIPS-I microprocessor IC with 1 core, 64-bit 133MHz 179-PGA package.

  • Family: IDT79RV4700
  • Core Processor: MIPS-I
  • Core: 1
  • Data Bus Width: 64-bit
  • Frequency: 133MHz
  • Package: 179-PGA
  • Category: Integrated Circuits (ICs)
  • Operating Temperature: 0°C to 85°C (TC)
  • Package: Tube
  • REACH: Unaffected
  • ECCN: 3A991A2

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess