EN
  • EN
  • DE

IDT75T511S125BS

Part No IDT75T511S125BS
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC BGA Obsolete 0126 Date Code
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064661-IDT75T511S125BS
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT75T511S125BS CAD Model

Description

The IDT75T511S125BS is a specialized memory interface device designed and manufactured by Renesas Electronics America (formerly Integrated Device Technology - IDT). It is optimized for high-speed data transfer between memory devices and processing units, specifically within networking and communication systems.

Applications:

  • High-performance computing systems
  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Data acquisition systems
  • Image processing applications

Features:

  • High-speed memory interface
  • Low latency operation
  • Supports various memory types (e.g., SRAM, DRAM)
  • Programmable timing parameters
  • Integrated error detection and correction (EDC)
  • Flexible configuration options

Benefits:

  • Increased System Performance: High-speed memory access and low latency operation significantly improve system performance by minimizing data transfer bottlenecks.
  • Enhanced Data Integrity: Integrated error detection and correction capabilities ensure data integrity, preventing data corruption and system failures.
  • Simplified System Design: The device simplifies system design by providing a standardized interface between memory and processing units.
  • Improved Reliability: Robust design and error correction features enhance system reliability, ensuring stable operation in demanding environments.
  • Reduced Development Time: Programmable timing parameters and flexible configuration options reduce development time and effort.

Additional Details:

For detailed technical specifications regarding the IDT75T511S125BS, including operating voltage, temperature range, power consumption, and pinout information, refer to the official datasheet provided by Renesas Electronics America. It's commonly packaged in surface-mount configurations for ease of integration into printed circuit boards. Review the datasheet for precise handling instructions, storage guidelines, and application-specific recommendations.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess