EN
  • EN
  • DE

IDT74FCT574CTQ

Part No IDT74FCT574CTQ
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064635-IDT74FCT574CTQ
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT574CTQ CAD Model

Description

The IDT74FCT574CTQ is a high-speed, low-power octal D-type flip-flop with 3-STATE outputs, manufactured by Renesas Electronics (formerly IDT). This device is part of the FCT (Fast CMOS Technology) family, designed for high-performance digital logic applications. D-type flip-flops are fundamental components in sequential logic circuits, widely used for data storage, buffering, and synchronization.

Applications:

      
  • Data Registers: Employed for storing data in a variety of digital systems, including computers, controllers, and communication equipment.
  •   
  • Address Buffers: Used in memory systems to buffer address signals, ensuring reliable data access.
  •   
  • I/O Ports: Utilized in input/output (I/O) interfaces for temporary data storage and synchronization between different system components.
  •   
  • Memory Address Decoding: Used in memory address decoders for selecting specific memory locations.
  •   
  • Control Logic Circuits: Incorporated into control logic designs for sequencing, timing, and data manipulation.

Features:

      
  • High-Speed Operation: Characterized by fast propagation delays, enabling high-frequency system performance.
  •   
  • Low Power Consumption: Consumes minimal power, making it suitable for power-sensitive applications and battery-operated devices.
  •   
  • Octal Configuration: Provides eight independent D-type flip-flops within a single package.
  •   
  • 3-STATE Outputs: Offers 3-STATE outputs (high, low, and high impedance), allowing for multiplexing and bus sharing.
  •   
  • Edge-Triggered Operation: Data is clocked into the flip-flop on the rising or falling edge of the clock signal.

Benefits:

      
  • Improved System Speed: The high-speed operation allows for faster data processing and transfer rates.
  •   
  • Reduced Power Dissipation: Low power consumption results in energy savings and extends battery life in portable devices.
  •   
  • Efficient Data Storage: The octal configuration provides ample storage capacity for parallel data.
  •   
  • Versatile System Integration: 3-STATE outputs simplify bus interfacing and allow for flexible system architectures.
  •   
  • Reliable Data Capture: Edge-triggered operation ensures precise and reliable data capture.

Additional Details:

The IDT74FCT574CTQ typically operates at supply voltages of 3.3V or 5V, but precise values depend on the specific application requirements and device revision. Key electrical characteristics to consult in the datasheet include propagation delay times, power dissipation ratings, input/output voltage levels, and timing parameters (setup and hold times).  The 'CTQ' suffix usually refers to the package type (e.g., Quad Flat Pack) and other specific testing or handling characteristics; always refer to Renesas' documentation for complete package details. It is important to provide adequate decoupling capacitance near the power supply pins to minimize noise and ensure proper operation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess