EN
  • EN
  • DE

IDT728980J

Part No IDT728980J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Dgtl Sw 256X256 44-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LCC
Independent Circuits 1
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Non-Compliant
Supply Type Single
Win Source Part Number 994909-IDT728980J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT728980J CAD Model

Description

The IDT728980J is a high-density, high-speed Flow-Control FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). It is designed for applications requiring large data buffering and flow control capabilities, typically used to synchronize data transfer between systems operating at different rates.

Applications:

  • Networking and Communications: Commonly used in network switches, routers, and communication systems for buffering large data packets and managing data flow.
  • Video and Image Processing: Employed in high-resolution video processing equipment for buffering video frames and data.
  • Data Acquisition Systems: Integrated into data acquisition systems for capturing and buffering large amounts of sensor data.
  • Telecommunications Equipment: Used in telecommunication systems for buffering voice and data traffic.
  • High-Performance Computing: Utilized in high-performance computing applications for data buffering and inter-processor communication.

Features:

  • High Density: Provides a large memory capacity for buffering extensive data streams.
  • High-Speed Performance: Supports fast data transfer rates for high-bandwidth applications.
  • Flow Control: Includes flow control mechanisms to prevent data overflow and underflow.
  • Asynchronous Operation: Operates asynchronously, allowing independent read and write operations.
  • Status Flags: Provides flags to indicate the status of the FIFO (e.g., Empty, Full, Almost Empty, Almost Full).

Benefits:

  • Data Buffering: Allows for temporary storage of large volumes of data, preventing data loss.
  • Rate Matching: Facilitates data transfer between systems with different data rates.
  • Improved System Performance: Enhances overall system performance by decoupling data transfer processes.
  • Reliable Data Transfer: Ensures reliable data transfer through flow control mechanisms.
  • Simplified System Design: Reduces system complexity with high-density buffering capabilities.

Additional Details:

The IDT728980J typically has a memory depth of 1M x 9 or similar. Often packaged in a PLCC (Plastic Leaded Chip Carrier) package (indicated by 'J'). Supply voltage is typically 5V. Consult the official datasheet for detailed timing characteristics, electrical parameters, and packaging information.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess